Panasonic Chip Resistor - Surface Mount ERJ-PA2D6040X

Description
RES SMD 604 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 604 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D6040X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D6040X
Chip Resistor - Surface Mount ERJ-PA2D6040X
RES SMD 604 OHM 0.5% 1/5W 0402

RES SMD 604 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic - 68AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic
68AC1201
Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic 68AC1201
CHIP RES, THICK FILM, 604R, 0.2W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.2W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic - 68AC1202 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic
68AC1202
Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic 68AC1202
CHIP RES, THICK FILM, 604R, 0.2W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.2W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D6040X 68AC1201
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 604R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details