Panasonic Chip Resistor - Surface Mount ERJ-PA2D5760X

Description
RES SMD 576 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 576 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D5760X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D5760X
Chip Resistor - Surface Mount ERJ-PA2D5760X
RES SMD 576 OHM 0.5% 1/5W 0402

RES SMD 576 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic - 68AC1181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic
68AC1181
Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic 68AC1181
CHIP RES, THICK FILM, 576R, 0.2W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 576R, 0.2W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic - 68AC1182 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic
68AC1182
Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic 68AC1182
CHIP RES, THICK FILM, 576R, 0.2W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 576R, 0.2W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D5760X 68AC1181
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 576R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 576 ohms 576 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details