Panasonic Chip Resistor - Surface Mount ERJ-PA2D56R0X

Description
RES SMD 56 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 56 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D56R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D56R0X
Chip Resistor - Surface Mount ERJ-PA2D56R0X
RES SMD 56 OHM 0.5% 1/5W 0402

RES SMD 56 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic - 68AC1159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic
68AC1159
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic 68AC1159
CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic - 68AC1160 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic
68AC1160
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic 68AC1160
CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 56 OHM 0.5% 1/5W 0402 - 590-ERJ-PA2D56R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 56 OHM 0.5% 1/5W 0402
590-ERJ-PA2D56R0X
RES SMD 56 OHM 0.5% 1/5W 0402 590-ERJ-PA2D56R0X
RES SMD 56 OHM 0.5% 1/5W 0402

RES SMD 56 OHM 0.5% 1/5W 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PA2D56R0X 68AC1159 590-ERJ-PA2D56R0X
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic RES SMD 56 OHM 0.5% 1/5W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details