Panasonic Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic ERJ-PA2D5601X

Description
CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic - 68AC1165 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic
68AC1165
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic 68AC1165
CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic - 68AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic
68AC1166
Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic 68AC1166
CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.2W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1165
Product Name Chip Res, Thick Film, 5K6, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details