Panasonic Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic ERJ-PA2D5492X

Description
CHIP RES, THICK FILM, 54K9, 0.2W, 0402; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 54K9, 0.2W, 0402; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic - 68AC1156 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic
68AC1156
Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic 68AC1156
CHIP RES, THICK FILM, 54K9, 0.2W, 0402; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.2W, 0402; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic - 68AC1155 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic
68AC1155
Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic 68AC1155
CHIP RES, THICK FILM, 54K9, 0.2W, 0402; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.2W, 0402; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D5492X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D5492X
Chip Resistor - Surface Mount ERJ-PA2D5492X
RES SMD 54.9 KOHM 0.5% 1/5W 0402

RES SMD 54.9 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC1156 ERJ-PA2D5492X
Product Name Chip Res, Thick Film, 54K9, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 54900 ohms 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details