Panasonic Chip Resistor - Surface Mount ERJ-PA2D5490X

Description
RES SMD 549 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 549 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D5490X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D5490X
Chip Resistor - Surface Mount ERJ-PA2D5490X
RES SMD 549 OHM 0.5% 1/5W 0402

RES SMD 549 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic - 68AC1152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic
68AC1152
Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic 68AC1152
CHIP RES, THICK FILM, 549R, 0.2W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.2W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic - 68AC1151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic
68AC1151
Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic 68AC1151
CHIP RES, THICK FILM, 549R, 0.2W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.2W, 0402; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D5490X 68AC1152
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 549R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 549 ohms 549 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details