Panasonic Chip Resistor - Surface Mount ERJ-PA2D5101X

Description
RES SMD 5.1 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 5.1 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D5101X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D5101X
Chip Resistor - Surface Mount ERJ-PA2D5101X
RES SMD 5.1 KOHM 0.5% 1/5W 0402

RES SMD 5.1 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic - 68AC1116 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic
68AC1116
Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic 68AC1116
CHIP RES, THICK FILM, 5K1, 0.2W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.2W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic - 68AC1115 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic
68AC1115
Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic 68AC1115
CHIP RES, THICK FILM, 5K1, 0.2W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.2W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D5101X 68AC1116
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K1, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details