Panasonic Chip Resistor - Surface Mount ERJ-PA2D4873X

Description
RES SMD 487 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 487 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D4873X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D4873X
Chip Resistor - Surface Mount ERJ-PA2D4873X
RES SMD 487 KOHM 0.5% 1/5W 0402

RES SMD 487 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic - 68AC1097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic
68AC1097
Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic 68AC1097
CHIP RES, THICK FILM, 487K, 0.2W, 0402; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.2W, 0402; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic - 68AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic
68AC1098
Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic 68AC1098
CHIP RES, THICK FILM, 487K, 0.2W, 0402; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.2W, 0402; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D4873X 68AC1097
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 487K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 487000 ohms 487000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623036-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details