Panasonic Chip Resistor - Surface Mount ERJ-PA2D4530X

Description
RES SMD 453 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 453 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D4530X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D4530X
Chip Resistor - Surface Mount ERJ-PA2D4530X
RES SMD 453 OHM 0.5% 1/5W 0402

RES SMD 453 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic - 68AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic
68AC1052
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic 68AC1052
CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic - 68AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic
68AC1051
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic 68AC1051
CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D4530X 68AC1052
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 453 ohms 453 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details