Panasonic Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D4420X

Description
CHIP RES, THICK FILM, 442R, 0.2W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 442R, 0.2W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic - 68AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic
68AC1042
Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic 68AC1042
CHIP RES, THICK FILM, 442R, 0.2W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.2W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic - 68AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic
68AC1041
Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic 68AC1041
CHIP RES, THICK FILM, 442R, 0.2W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.2W, 0402; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1042
Product Name Chip Res, Thick Film, 442R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details