Panasonic Chip Resistor - Surface Mount ERJ-PA2D43R2X

Description
RES SMD 43.2 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 43.2 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D43R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D43R2X
Chip Resistor - Surface Mount ERJ-PA2D43R2X
RES SMD 43.2 OHM 0.5% 1/5W 0402

RES SMD 43.2 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic - 68AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic
68AC1021
Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic 68AC1021
CHIP RES, THICK FILM, 43R2, 0.2W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R2, 0.2W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic - 68AC1022 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic
68AC1022
Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic 68AC1022
CHIP RES, THICK FILM, 43R2, 0.2W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R2, 0.2W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D43R2X 68AC1021
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 43R2, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details