Panasonic Chip Resistor - Surface Mount ERJ-PA2D4323X

Description
RES SMD 432 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 432 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D4323X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D4323X
Chip Resistor - Surface Mount ERJ-PA2D4323X
RES SMD 432 KOHM 0.5% 1/5W 0402

RES SMD 432 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic - 68AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic
68AC1038
Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic 68AC1038
CHIP RES, THICK FILM, 432K, 0.2W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.2W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic - 68AC1037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic
68AC1037
Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic 68AC1037
CHIP RES, THICK FILM, 432K, 0.2W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.2W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D4323X 68AC1038
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 432K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 432000 ohms 432000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details