Panasonic Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D4303X

Description
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic - 68AC1030 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic
68AC1030
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic 68AC1030
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic - 68AC1029 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic
68AC1029
Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic 68AC1029
CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430K, 0.2W, 0402; Resistance:430kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1030
Product Name Chip Res, Thick Film, 430K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details