Panasonic RES SMD 39 OHM 0.5% 1/5W 0402 ERJ-PA2D39R0X

Description
RES SMD 39 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 39 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 39 OHM 0.5% 1/5W 0402 - 590-ERJ-PA2D39R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 39 OHM 0.5% 1/5W 0402
590-ERJ-PA2D39R0X
RES SMD 39 OHM 0.5% 1/5W 0402 590-ERJ-PA2D39R0X
RES SMD 39 OHM 0.5% 1/5W 0402

RES SMD 39 OHM 0.5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic - 68AC0970 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic
68AC0970
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic 68AC0970
CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic - 68AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic
68AC0969
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic 68AC0969
CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2D39R0X 68AC0970
Product Name RES SMD 39 OHM 0.5% 1/5W 0402 Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 39 ohms 39 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details