Panasonic Chip Resistor - Surface Mount ERJ-PA2D3920X

Description
RES SMD 392 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 392 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D3920X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3920X
Chip Resistor - Surface Mount ERJ-PA2D3920X
RES SMD 392 OHM 0.5% 1/5W 0402

RES SMD 392 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic - 68AC0981 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic
68AC0981
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic 68AC0981
CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic - 68AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic
68AC0982
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic 68AC0982
CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D3920X 68AC0981
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 392 ohms 392 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details