Panasonic Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3902X

Description
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic - 68AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic
68AC0978
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic 68AC0978
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic - 68AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic
68AC0977
Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic 68AC0977
CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.2W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0978
Product Name Chip Res, Thick Film, 39K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details