Panasonic Chip Resistor - Surface Mount ERJ-PA2D38R3X

Description
RES SMD 38.3 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 38.3 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D38R3X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D38R3X
Chip Resistor - Surface Mount ERJ-PA2D38R3X
RES SMD 38.3 OHM 0.5% 1/5W 0402

RES SMD 38.3 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic - 68AC0960 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic
68AC0960
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic 68AC0960
CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic - 68AC0959 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic
68AC0959
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic 68AC0959
CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D38R3X 68AC0960
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details