Panasonic Chip Resistor - Surface Mount ERJ-PA2D3602X

Description
RES SMD 36 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 36 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D3602X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3602X
Chip Resistor - Surface Mount ERJ-PA2D3602X
RES SMD 36 KOHM 0.5% 1/5W 0402

RES SMD 36 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic - 68AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic
68AC0937
Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic 68AC0937
CHIP RES, THICK FILM, 36K, 0.2W, 0402; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.2W, 0402; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic - 68AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic
68AC0938
Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic 68AC0938
CHIP RES, THICK FILM, 36K, 0.2W, 0402; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.2W, 0402; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D3602X 68AC0937
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 36K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 36000 ohms 36000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers