Panasonic Chip Resistor - Surface Mount ERJ-PA2D3573X

Description
RES SMD 357 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 357 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D3573X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3573X
Chip Resistor - Surface Mount ERJ-PA2D3573X
RES SMD 357 KOHM 0.5% 1/5W 0402

RES SMD 357 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic - 68AC0927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic
68AC0927
Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic 68AC0927
CHIP RES, THICK FILM, 357K, 0.2W, 0402; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.2W, 0402; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic - 68AC0928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic
68AC0928
Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic 68AC0928
CHIP RES, THICK FILM, 357K, 0.2W, 0402; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.2W, 0402; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D3573X 68AC0927
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 357K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 357000 ohms 357000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details