Panasonic Chip Resistor - Surface Mount ERJ-PA2D3571X

Description
RES SMD 3.57 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 3.57 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D3571X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3571X
Chip Resistor - Surface Mount ERJ-PA2D3571X
RES SMD 3.57 KOHM 0.5% 1/5W 0402

RES SMD 3.57 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic - 68AC0923 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic
68AC0923
Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic 68AC0923
CHIP RES, THICK FILM, 3K57, 0.2W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.2W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic - 68AC0924 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic
68AC0924
Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic 68AC0924
CHIP RES, THICK FILM, 3K57, 0.2W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.2W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D3571X 68AC0923
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K57, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3570 ohms 3570 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details