Panasonic Chip Resistor - Surface Mount ERJ-PA2D34R8X

Description
RES SMD 34.8 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 34.8 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D34R8X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D34R8X
Chip Resistor - Surface Mount ERJ-PA2D34R8X
RES SMD 34.8 OHM 0.5% 1/5W 0402

RES SMD 34.8 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic - 68AC0901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic
68AC0901
Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic 68AC0901
CHIP RES, THICK FILM, 34R8, 0.2W, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.2W, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic - 68AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic
68AC0902
Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic 68AC0902
CHIP RES, THICK FILM, 34R8, 0.2W, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.2W, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D34R8X 68AC0901
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 34R8, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details