Panasonic Chip Resistor - Surface Mount ERJ-PA2D34R0X

Description
RES SMD 34 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 34 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D34R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D34R0X
Chip Resistor - Surface Mount ERJ-PA2D34R0X
RES SMD 34 OHM 0.5% 1/5W 0402

RES SMD 34 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic - 68AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic
68AC0899
Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic 68AC0899
CHIP RES, THICK FILM, 34R, 0.2W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.2W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic - 68AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic
68AC0900
Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic 68AC0900
CHIP RES, THICK FILM, 34R, 0.2W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.2W, 0402; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D34R0X 68AC0899
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 34R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 34 ohms 34 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details