Panasonic Chip Resistor - Surface Mount ERJ-PA2D3403X

Description
RES SMD 340 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 340 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D3403X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3403X
Chip Resistor - Surface Mount ERJ-PA2D3403X
RES SMD 340 KOHM 0.5% 1/5W 0402

RES SMD 340 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic - 68AC0909 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic
68AC0909
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic 68AC0909
CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic - 68AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic
68AC0910
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic 68AC0910
CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D3403X 68AC0909
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 340000 ohms 340000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers