Panasonic Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3402X

Description
CHIP RES, THICK FILM, 34K, 0.2W, 0402; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34K, 0.2W, 0402; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic - 68AC0908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic
68AC0908
Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic 68AC0908
CHIP RES, THICK FILM, 34K, 0.2W, 0402; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K, 0.2W, 0402; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic - 68AC0907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic
68AC0907
Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic 68AC0907
CHIP RES, THICK FILM, 34K, 0.2W, 0402; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K, 0.2W, 0402; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0908
Product Name Chip Res, Thick Film, 34K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details