Panasonic Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3303X

Description
CHIP RES, THICK FILM, 330K, 0.2W, 0402; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.2W, 0402; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic - 68AC0889 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic
68AC0889
Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic 68AC0889
CHIP RES, THICK FILM, 330K, 0.2W, 0402; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.2W, 0402; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic - 68AC0890 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic
68AC0890
Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic 68AC0890
CHIP RES, THICK FILM, 330K, 0.2W, 0402; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.2W, 0402; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0889
Product Name Chip Res, Thick Film, 330K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details