Panasonic Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic ERJ-PA2D31R6X

Description
CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic - 68AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic
68AC0860
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic 68AC0860
CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic - 68AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic
68AC0859
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic 68AC0859
CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0860
Product Name Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers