Panasonic Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3160X

Description
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic - 68AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic
68AC0861
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic 68AC0861
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic - 68AC0862 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic
68AC0862
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic 68AC0862
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0861
Product Name Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details