Panasonic Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D30R0X

Description
CHIP RES, THICK FILM, 30R, 0.2W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.2W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic - 68AC0830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic
68AC0830
Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic 68AC0830
CHIP RES, THICK FILM, 30R, 0.2W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.2W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic - 68AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic
68AC0829
Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic 68AC0829
CHIP RES, THICK FILM, 30R, 0.2W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.2W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0830
Product Name Chip Res, Thick Film, 30R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details