Panasonic Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3092X

Description
CHIP RES, THICK FILM, 30K9, 0.2W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K9, 0.2W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic - 68AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic
68AC0855
Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic 68AC0855
CHIP RES, THICK FILM, 30K9, 0.2W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K9, 0.2W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic - 68AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic
68AC0856
Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic 68AC0856
CHIP RES, THICK FILM, 30K9, 0.2W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K9, 0.2W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0855
Product Name Chip Res, Thick Film, 30K9, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details