Panasonic Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3012X

Description
CHIP RES, THICK FILM, 30K1, 0.2W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K1, 0.2W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic - 68AC0848 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic
68AC0848
Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic 68AC0848
CHIP RES, THICK FILM, 30K1, 0.2W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 0.2W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic - 68AC0847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic
68AC0847
Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic 68AC0847
CHIP RES, THICK FILM, 30K1, 0.2W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K1, 0.2W, 0402; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0848
Product Name Chip Res, Thick Film, 30K1, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details