Panasonic Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic ERJ-PA2D2552X

Description
CHIP RES, THICK FILM, 25K5, 0.2W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 25K5, 0.2W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic - 68AC0756 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic
68AC0756
Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic 68AC0756
CHIP RES, THICK FILM, 25K5, 0.2W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 25K5, 0.2W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic - 68AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic
68AC0755
Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic 68AC0755
CHIP RES, THICK FILM, 25K5, 0.2W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 25K5, 0.2W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0756
Product Name Chip Res, Thick Film, 25K5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details