Panasonic Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D2402X

Description
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic - 68AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
68AC0730
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic 68AC0730
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic - 68AC0729 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
68AC0729
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic 68AC0729
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0730
Product Name Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details