Panasonic Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic ERJ-PA2D2322X

Description
CHIP RES, THICK FILM, 23K2, 0.2W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K2, 0.2W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic - 68AC0707 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic
68AC0707
Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic 68AC0707
CHIP RES, THICK FILM, 23K2, 0.2W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.2W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic - 68AC0708 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic
68AC0708
Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic 68AC0708
CHIP RES, THICK FILM, 23K2, 0.2W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.2W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0707
Product Name Chip Res, Thick Film, 23K2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details