Panasonic Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic ERJ-PA2D22R6X

Description
CHIP RES, THICK FILM, 22R6, 0.2W, 0402; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R6, 0.2W, 0402; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic - 68AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic
68AC0673
Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic 68AC0673
CHIP RES, THICK FILM, 22R6, 0.2W, 0402; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R6, 0.2W, 0402; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic - 68AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic
68AC0674
Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic 68AC0674
CHIP RES, THICK FILM, 22R6, 0.2W, 0402; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R6, 0.2W, 0402; Resistance:22.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0673
Product Name Chip Res, Thick Film, 22R6, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details