Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2D2200X

Description
Win Source Part Number: 1351799-ERJ-PA2D2200 X Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-PA2 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-PA
Request a Quote Datasheet
Description
Win Source Part Number: 1351799-ERJ-PA2D2200 X Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-PA2 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351799-ERJ-PA2D2200X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351799-ERJ-PA2D2200X
Resistors - Chip Resistor - Surface Mount 1351799-ERJ-PA2D2200X
Win Source Part Number: 1351799-ERJ-PA2D2200 X Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-PA2 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-PA

Win Source Part Number: 1351799-ERJ-PA2D2200X
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-PA2
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-PA

Buy Now Datasheet
Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic - 68AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic
68AC0676
Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic 68AC0676
CHIP RES, THICK FILM, 220R, 0.2W, 0402; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.2W, 0402; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic - 68AC0675 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic
68AC0675
Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic 68AC0675
CHIP RES, THICK FILM, 220R, 0.2W, 0402; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 220R, 0.2W, 0402; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1351799-ERJ-PA2D2200X 68AC0676
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 220R, 0.2W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details