Panasonic Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic ERJ-PA2D19R6X

Description
CHIP RES, THICK FILM, 19R6, 0.2W, 0402; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19R6, 0.2W, 0402; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic - 68AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic
68AC0611
Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic 68AC0611
CHIP RES, THICK FILM, 19R6, 0.2W, 0402; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.2W, 0402; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic - 68AC0612 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic
68AC0612
Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic 68AC0612
CHIP RES, THICK FILM, 19R6, 0.2W, 0402; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 19R6, 0.2W, 0402; Resistance:19.6ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0611
Product Name Chip Res, Thick Film, 19R6, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details