Panasonic Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1912X

Description
CHIP RES, THICK FILM, 19K1, 0.2W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19K1, 0.2W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic - 68AC0617 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic
68AC0617
Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic 68AC0617
CHIP RES, THICK FILM, 19K1, 0.2W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K1, 0.2W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic - 68AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic
68AC0618
Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic 68AC0618
CHIP RES, THICK FILM, 19K1, 0.2W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K1, 0.2W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0617
Product Name Chip Res, Thick Film, 19K1, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details