Panasonic Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic ERJ-PA2D18R7X

Description
CHIP RES, THICK FILM, 18R7, 0.2W, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R7, 0.2W, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic - 68AC0584 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic
68AC0584
Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic 68AC0584
CHIP RES, THICK FILM, 18R7, 0.2W, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R7, 0.2W, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic - 68AC0583 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic
68AC0583
Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic 68AC0583
CHIP RES, THICK FILM, 18R7, 0.2W, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R7, 0.2W, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0584
Product Name Chip Res, Thick Film, 18R7, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details