Panasonic Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic ERJ-PA2D18R2X

Description
CHIP RES, THICK FILM, 18R2, 0.2W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R2, 0.2W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic - 68AC0581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic
68AC0581
Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic 68AC0581
CHIP RES, THICK FILM, 18R2, 0.2W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R2, 0.2W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic - 68AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic
68AC0582
Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic 68AC0582
CHIP RES, THICK FILM, 18R2, 0.2W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R2, 0.2W, 0402; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0581
Product Name Chip Res, Thick Film, 18R2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details