Panasonic Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D18R0X

Description
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic - 68AC0580 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic
68AC0580
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic 68AC0580
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic - 68AC0579 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic
68AC0579
Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic 68AC0579
CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 18R, 0.2W, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0580
Product Name Chip Res, Thick Film, 18R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details