Panasonic Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1652X

Description
CHIP RES, THICK FILM, 16K5, 0.2W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K5, 0.2W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic - 68AC0547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic
68AC0547
Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic 68AC0547
CHIP RES, THICK FILM, 16K5, 0.2W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.2W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic - 68AC0548 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic
68AC0548
Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic 68AC0548
CHIP RES, THICK FILM, 16K5, 0.2W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K5, 0.2W, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0547
Product Name Chip Res, Thick Film, 16K5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details