Panasonic Chip Resistor - Surface Mount ERJ-PA2D1502X

Description
RES SMD 15 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 15 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D1502X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1502X
Chip Resistor - Surface Mount ERJ-PA2D1502X
RES SMD 15 KOHM 0.5% 1/5W 0402

RES SMD 15 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic - 68AC0499 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic
68AC0499
Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic 68AC0499
CHIP RES, THICK FILM, 15K, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic - 68AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic
68AC0500
Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic 68AC0500
CHIP RES, THICK FILM, 15K, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K, 0.2W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D1502X 68AC0499
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 15K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details