Panasonic Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic ERJ-PA2D14R7X

Description
CHIP RES, THICK FILM, 14R7, 0.2W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R7, 0.2W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic - 68AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic
68AC0464
Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic 68AC0464
CHIP RES, THICK FILM, 14R7, 0.2W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.2W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic - 68AC0463 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic
68AC0463
Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic 68AC0463
CHIP RES, THICK FILM, 14R7, 0.2W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R7, 0.2W, 0402; Resistance:14.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0464
Product Name Chip Res, Thick Film, 14R7, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details