Panasonic Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1473X

Description
CHIP RES, THICK FILM, 147K, 0.2W, 0402; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 147K, 0.2W, 0402; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic - 68AC0487 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic
68AC0487
Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic 68AC0487
CHIP RES, THICK FILM, 147K, 0.2W, 0402; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 147K, 0.2W, 0402; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic - 68AC0488 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic
68AC0488
Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic 68AC0488
CHIP RES, THICK FILM, 147K, 0.2W, 0402; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 147K, 0.2W, 0402; Resistance:147kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0487
Product Name Chip Res, Thick Film, 147K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 147000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details