Panasonic Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1430X

Description
CHIP RES, THICK FILM, 143R, 0.2W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 143R, 0.2W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic - 68AC0474 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic
68AC0474
Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic 68AC0474
CHIP RES, THICK FILM, 143R, 0.2W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 143R, 0.2W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic - 68AC0473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic
68AC0473
Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic 68AC0473
CHIP RES, THICK FILM, 143R, 0.2W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 143R, 0.2W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D1430X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1430X
Chip Resistor - Surface Mount ERJ-PA2D1430X
RES SMD 143 OHM 0.5% 1/5W 0402

RES SMD 143 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0474 ERJ-PA2D1430X
Product Name Chip Res, Thick Film, 143R, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details