Panasonic Chip Resistor - Surface Mount ERJ-PA2D1403X

Description
RES SMD 140 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 140 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D1403X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1403X
Chip Resistor - Surface Mount ERJ-PA2D1403X
RES SMD 140 KOHM 0.5% 1/5W 0402

RES SMD 140 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic - 68AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic
68AC0471
Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic 68AC0471
CHIP RES, THICK FILM, 140K, 0.2W, 0402; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 140K, 0.2W, 0402; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic - 68AC0472 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic
68AC0472
Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic 68AC0472
CHIP RES, THICK FILM, 140K, 0.2W, 0402; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 140K, 0.2W, 0402; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D1403X 68AC0471
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 140K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 140000 ohms 140000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details