Panasonic Chip Resistor - Surface Mount ERJ-PA2D13R7X

Description
RES SMD 13.7 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 13.7 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D13R7X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D13R7X
Chip Resistor - Surface Mount ERJ-PA2D13R7X
RES SMD 13.7 OHM 0.5% 1/5W 0402

RES SMD 13.7 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic - 68AC0434 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic
68AC0434
Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic 68AC0434
CHIP RES, THICK FILM, 13R7, 0.2W, 0402; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 0.2W, 0402; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic - 68AC0433 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic
68AC0433
Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic 68AC0433
CHIP RES, THICK FILM, 13R7, 0.2W, 0402; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R7, 0.2W, 0402; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D13R7X 68AC0434
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 13R7, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details