Panasonic Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic ERJ-PA2D12R1X

Description
CHIP RES, THICK FILM, 12R1, 0.2W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R1, 0.2W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic - 68AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic
68AC0392
Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic 68AC0392
CHIP RES, THICK FILM, 12R1, 0.2W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.2W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic - 68AC0391 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic
68AC0391
Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic 68AC0391
CHIP RES, THICK FILM, 12R1, 0.2W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.2W, 0402; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D12R1X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D12R1X
Chip Resistor - Surface Mount ERJ-PA2D12R1X
RES SMD 12.1 OHM 0.5% 1/5W 0402

RES SMD 12.1 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0392 ERJ-PA2D12R1X
Product Name Chip Res, Thick Film, 12R1, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers