Panasonic Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D12R0X

Description
CHIP RES, THICK FILM, 12R, 0.2W, 0402; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R, 0.2W, 0402; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic - 68AC0389 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic
68AC0389
Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic 68AC0389
CHIP RES, THICK FILM, 12R, 0.2W, 0402; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.2W, 0402; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic - 68AC0390 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic
68AC0390
Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic 68AC0390
CHIP RES, THICK FILM, 12R, 0.2W, 0402; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 12R, 0.2W, 0402; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0389
Product Name Chip Res, Thick Film, 12R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers