Panasonic Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1243X

Description
CHIP RES, THICK FILM, 124K, 0.2W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124K, 0.2W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic - 68AC0420 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic
68AC0420
Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic 68AC0420
CHIP RES, THICK FILM, 124K, 0.2W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.2W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic - 68AC0419 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic
68AC0419
Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic 68AC0419
CHIP RES, THICK FILM, 124K, 0.2W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.2W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D1243X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1243X
Chip Resistor - Surface Mount ERJ-PA2D1243X
RES SMD 124 KOHM 0.5% 1/5W 0402

RES SMD 124 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0420 ERJ-PA2D1243X
Product Name Chip Res, Thick Film, 124K, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124000 ohms 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details